EN
  • EN
  • DE

TMS32C6203BGNZA250

Part No TMS32C6203BGNZA250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR | IC FIXED POINT DSP 352-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 352-BBGA, FCBGA
Supplier Device Package 352-FCBGA (27x27)
Family Part Number TMS320C6203
Manufacturer Pack Quantity 40
MSL Level 4 (72 Hours)
Win Source Part Number 1271375-TMS32C6203BGNZA250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6203BGNZA250 CAD Model

Description

The TMS32C6203BGNZA250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex computations. This product is part of the TMS320 series, which is well-known for its use in a wide range of applications, including telecommunications, audio processing, industrial control systems, and digital image processing.

Key Features

  • High-Speed Performance: The TMS32C6203BGNZA250 is designed for optimized execution of signal processing algorithms, providing a powerful clock rate that enables rapid data processing and real-time performance.
  • Memory: It includes integrated memory and a variety of external memory interfaces, supporting flexible and scalable memory options to suit diverse application needs.
  • Advanced Architecture: Featuring a VelociTI advanced very-long-instruction-word (VLIW) architecture, this DSP allows multiple operations to be performed in a single clock cycle, enhancing overall processing throughput.
  • Low Power Consumption: Despite its high performance, the TMS32C6203BGNZA250 is engineered to maintain low power consumption, making it ideal for portable and power-sensitive applications.

Applications

The versatility of the TMS32C6203BGNZA250 DSP makes it suitable for a broad range of applications. It excels in scenarios that require intensive signal processing, such as:

  • Wireless communication systems
  • Audio and speech processing
  • Medical imaging
  • Industrial control and automation
  • Video and image processing

Technical Specifications

Parameter Value
Clock Speed 250 MHz
Core TMS320C62x
Program Memory Type Flash
Interface Type Host Interface, I²C, SPI, UART
Operating Temperature -40°C to +85°C

With its robust set of features and capabilities, the TMS32C6203BGNZA250 from Texas Instruments is a top choice for developers and engineers looking for a DSP that delivers both power and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess