EN
  • EN
  • DE

SN74V215-20PAG

Part No SN74V215-20PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18 64-TQFP / Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74V215
Other Names 296-9896,2156-SN74V215-20PAG,-SN74V215-20PAGR,TEXTISSN74V215-20PAG,296-9896R
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258828-SN74V215-20PAG
Ultra Librarian 3D Model Ultra Librarian SN74V215-20PAG CAD Model

Description

SN74V215-20PAG: High-Performance CMOS Static RAM

The SN74V215-20PAG is a state-of-the-art CMOS Static Random Access Memory (SRAM) device from Texas Instruments, renowned for its high speed and reliability. This product is part of the 74 series, which is well-known for its robust performance and versatility in various applications. The SN74V215-20PAG is designed to deliver high-speed data storage and retrieval, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Memory Size: The SN74V215-20PAG offers a substantial memory capacity, providing ample space for data storage requirements.
  • Access Time: With a fast access time, this SRAM enables quick data retrieval, enhancing the performance of the systems it is integrated into.
  • Operating Voltage: The device operates at a standard voltage, ensuring compatibility with a wide array of circuit designs and power supplies.
  • Package: Encased in a Plastic Thin Shrink Small Outline Package (TSSOP), the SN74V215-20PAG is designed for surface mounting, which saves valuable board space and is suitable for high-density mounting situations.
  • Temperature Range: The device is built to withstand a broad temperature range, ensuring reliable operation under varying environmental conditions.

Applications:

The versatility of the SN74V215-20PAG makes it suitable for a diverse array of applications. It is commonly used in:

  • Networking equipment, such as routers and switches, where fast and reliable data storage is crucial.
  • Telecommunications infrastructure, where speed and data integrity are paramount.
  • High-performance computing systems that require rapid access to stored data.
  • Industrial control systems where durability and consistent performance are needed.
  • Automotive electronics that demand robust memory solutions capable of operating in harsh conditions.

The SN74V215-20PAG from Texas Instruments is a testament to their commitment to quality and performance. It offers designers and engineers a reliable SRAM solution that combines speed, efficiency, and durability. Whether for advanced computing or critical industrial applications, the SN74V215-20PAG is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess