EN
  • EN
  • DE

TMS320VC5509APGE

Part No TMS320VC5509APGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 200MHz 400MIPS Automotive 144-Pin LQFP Tray / IC DSP FIX PT 16-BIT 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 085186-TMS320VC5509APGE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Family Name TMS320VC5509A
Introduction Date January 30, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5509APGE CAD Model

Description

Introducing the TMS320VC5509APGE from Texas Instruments

The TMS320VC5509APGE is a high-performance digital signal processor (DSP) that is part of Texas Instruments' esteemed TMS320C55x DSP family. This product is designed to deliver optimal processing power for a wide range of applications, such as digital audio, telecommunications, and industrial control systems. With its advanced features and capabilities, the TMS320VC5509APGE stands out as a reliable and efficient solution for developers looking to enhance their products with powerful signal processing functionalities.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320VC5509APGE lies a powerful DSP core capable of reaching up to 300 million instructions per second (MIPS) at a clock rate of 100MHz, providing the computational power needed for complex signal processing tasks.
  • On-Chip Memory: This DSP comes with integrated memory, including 32KB of RAM and 256KB of ROM, enabling efficient data handling and reducing the need for external memory components.
  • Flexible Peripheral Set: The device includes a variety of peripherals, such as two multichannel buffered serial ports (McBSPs), a host-port interface (HPI), and two 32-bit general-purpose timers, all of which contribute to its versatility in interfacing with other components and systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMS320VC5509APGE offers several power-saving modes, making it an ideal choice for portable and battery-operated devices.
  • Advanced Development Support: Texas Instruments provides comprehensive development tools for the TMS320VC5509APGE, including code generation tools, debuggers, and emulators, to streamline the development process and reduce time to market.

Applications

The TMS320VC5509APGE is well-suited for a variety of applications that require robust DSP capabilities. Its performance and feature set make it an excellent choice for:

  • Professional and consumer audio equipment
  • Speech and audio processing
  • Wireless communication devices
  • Biomedical signal processing
  • Industrial control and automation systems

With its combination of speed, efficiency, and a rich set of features, the TMS320VC5509APGE by Texas Instruments represents a premier choice for designers seeking a DSP that can meet the demanding requirements of advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1192 $52.2384
5+ $21.4311 $107.1555
8+ $20.7614 $166.0912
10+ $20.0917 $200.9170
13+ $19.4220 $252.4860
18+ $17.4128 $313.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 956 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess