EN
  • EN
  • DE

SN74HC4040PW

Part No SN74HC4040PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER ASYNC BINARY 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Negative Edge 16-TSSOP
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26480-5, SN74HC4040PW-ND, SN74HC4040PWE4, SN74HC4040PWE4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896606-SN74HC4040PW
Ultra Librarian 3D Model Ultra Librarian SN74HC4040PW CAD Model

Description

The SN74HC4040PW is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital electronics. Designed as a 12-bit asynchronous binary counter, this device is a part of the 74HC series, which is known for its high-speed CMOS technology.

Key Features:

  • Wide Operating Voltage Range: The SN74HC4040PW operates at a voltage range of 2V to 6V, making it suitable for a variety of digital applications.
  • High-Current Outputs: This counter can drive up to 15 LSTTL loads, which is beneficial for driving multiple devices in a circuit.
  • Asynchronous Reset: An asynchronous clear (RESET) input is provided, which allows for the counter to be reset at any time, independent of the clock signal.
  • 12-Bit Binary Counting: With its 12 flip-flops, each bit is triggered by a high-to-low transition of the previous bit, allowing for precise counting up to 4096 states.
  • Standard Pinout: The SN74HC4040PW comes in a TSSOP package, offering a standard pinout that is easy to integrate into existing designs.

Applications:

The versatility of the SN74HC4040PW makes it an ideal choice for a wide range of applications, including:

  • Frequency dividers
  • Time-delay circuits
  • Counter circuits in microprocessor systems
  • Digital clocks and timers
  • Sequential state machines

Quality and Support:

Texas Instruments provides extensive support and documentation for the SN74HC4040PW, ensuring engineers can take full advantage of its features. With its robust design and the quality assurance of Texas Instruments, this 12-bit counter is a reliable component for any digital system requiring precise counting and timing solutions.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4943 $51.9015
250+ $0.4056 $101.4000
385+ $0.3930 $151.3050
530+ $0.3803 $201.5590
685+ $0.3676 $251.8060
915+ $0.3296 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,766 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess