EN
  • EN
  • DE

TMS320VC5507GHH

Part No TMS320VC5507GHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1271366-TMS320VC5507GHH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5507GHH CAD Model

Description

The TMS320VC5507GHH is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of audio and telecommunication applications. This powerful processor is part of the TMS320C55x DSP family, which is renowned for its low-power consumption and efficient processing capabilities.

Key Features

  • High-Performance Processing: With a clock speed of up to 300 MHz, the TMS320VC5507GHH provides ample processing power for complex algorithms and signal processing tasks.
  • Low Power Consumption: This DSP is optimized for low-power applications, making it ideal for portable and battery-operated devices.
  • Advanced Peripherals: Equipped with a range of peripherals, including I2C, SPI, UART interfaces, and a host port interface (HPI), this DSP offers versatile connectivity options.
  • On-Chip Memory: It comes with integrated memory, including 256K bytes of zero-wait state on-chip RAM, which helps in reducing system costs and improving performance.
  • Enhanced Arithmetic Units: Features like the multiply-accumulate (MAC) unit and arithmetic logic unit (ALU) allow for efficient execution of complex mathematical operations.

Applications

The TMS320VC5507GHH is designed to be a flexible solution for a variety of applications. It is particularly well-suited for:

  • Audio and voice processing
  • Telecommunication infrastructure
  • Wireless communication devices
  • Medical imaging and diagnostics
  • Industrial control systems

Development Support

Developers can take advantage of TI's comprehensive suite of development tools for the TMS320VC5507GHH. This includes an integrated development environment (IDE), software libraries, and reference designs that help in reducing development time and accelerating time-to-market for products utilizing this DSP.

With its robust feature set and flexible design, the TMS320VC5507GHH from Texas Instruments stands out as a powerful solution for any application requiring efficient, high-speed digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5470 $55.6410
7+ $15.2181 $106.5267
11+ $14.7425 $162.1675
15+ $14.2670 $214.0050
19+ $13.7914 $262.0366
25+ $12.3647 $309.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess