EN
  • EN
  • DE

TMS320LC206PZA80

Part No TMS320LC206PZA80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C20x
Packaging Tray
Type Fixed Point
Interface SSP, UART
Clock Rate 80MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 9kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1271312-TMS320LC206PZA80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320LC206
Introduction Date September 21, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320LC206PZA80 CAD Model

Description

The TMS320LC206PZA80 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This DSP is part of the TMS320 family, which is renowned for its robust architecture, efficient processing capabilities, and versatility in handling a wide range of computational tasks.

Key Features:

  • Advanced Processing Core: At the heart of the TMS320LC206PZA80 is a powerful 32-bit fixed-point DSP core, capable of executing up to 80 million instructions per second (MIPS) at a clock speed of 80MHz. This allows for rapid and efficient processing of complex algorithms and real-time data.
  • Memory: The device is equipped with an integrated memory system that includes 544 KB of on-chip RAM, enabling fast access to data and program code without the need for external memory components.
  • Peripheral Integration: A variety of integrated peripherals support enhanced functionality and connectivity. These include serial ports for communication, a host port interface, and a timer for precise event management.
  • Flexible I/O: With its flexible input/output options, the TMS320LC206PZA80 can interface with a wide array of external devices, sensors, and actuators, making it ideal for embedded control systems.
  • Low Power Consumption: Despite its high performance, the TMS320LC206PZA80 is designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The TMS320LC206PZA80 is well-suited for a variety of applications, including:

  • Telecommunications
  • Audio and video processing
  • Industrial control systems
  • Medical imaging
  • Automotive electronics

With its robust feature set and Texas Instruments' commitment to quality, the TMS320LC206PZA80 DSP is a reliable choice for developers looking to create sophisticated signal processing solutions that require high-speed computation and precision.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $6.2562

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess