EN
  • EN
  • DE

TMS320VC5502ZAV200

Part No TMS320VC5502ZAV200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCE /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 201-LFBGA
Supplier Device Package 201-NFBGA (15x15)
Base Product Number TMS320
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-TMS320VC5502ZAV200
Standard Package 126
Win Source Part Number 1171059-TMS320VC5502ZAV200
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502ZAV200 CAD Model

Description

Introducing the TMS320VC5502ZAV200 DSP from Texas Instruments

The TMS320VC5502ZAV200 is a high-performance digital signal processor (DSP) from Texas Instruments' renowned TMS320 series. This DSP is designed to meet the rigorous demands of high-speed signal processing applications, making it an ideal choice for a wide range of industrial, automotive, audio, and communication systems.

Key Features and Benefits

  • High-Speed Performance: The TMS320VC5502ZAV200 operates at a clock speed of up to 200MHz, delivering the computational power necessary for complex algorithms and real-time processing.
  • Optimized for Low Power: With its sophisticated power management features, this DSP ensures efficient operation, making it suitable for portable and power-sensitive applications.
  • Integrated Peripherals: It comes with a range of built-in peripherals, including serial ports, timers, and a high-speed parallel interface, which facilitate easy integration into system designs and reduce the need for additional components.
  • Large On-Chip Memory: The device includes ample on-chip memory, comprising of 64KB of RAM and 256KB of ROM, which helps in minimizing external memory requirements and enhances system performance.
  • Advanced Development Support: Texas Instruments provides comprehensive development tools for the TMS320VC5502ZAV200, including software libraries, development kits, and reference designs, to accelerate product development cycles.

Applications

The versatility of the TMS320VC5502ZAV200 DSP makes it suitable for a variety of applications, such as:

  • Professional and consumer audio equipment
  • Automotive infotainment and telematics
  • Industrial control systems
  • Medical imaging devices
  • Telecommunication infrastructure

With its robust architecture, the TMS320VC5502ZAV200 DSP from Texas Instruments stands out as a powerful solution for designers looking to push the boundaries of signal processing performance while maintaining efficiency and reliability in their products.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2995 $61.4975
10+ $10.0919 $100.9190
16+ $9.7766 $156.4256
22+ $9.4612 $208.1464
28+ $9.1458 $256.0824
37+ $8.1997 $303.3889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,608 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess