EN
  • EN
  • DE

TMS320VC5441AGGU

Part No TMS320VC5441AGGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 169-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 133MHz
Non-Volatile Memory External
On-Chip RAM 1.25MB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 1110678-TMS320VC5441AGGU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5441AGGU CAD Model

Description

The TMS320VC5441AGGU is a powerful fixed-point digital signal processor (DSP) from Texas Instruments, renowned for its high-performance and versatile features that cater to a wide range of applications. This DSP is part of the TMS320C54x DSP family, which is designed to handle complex digital signal processing tasks with efficiency and speed.

Key Features

  • High-Speed Processing: With a core that can run at a high clock rate, the TMS320VC5441AGGU is capable of executing up to millions of instructions per second, making it suitable for real-time processing applications.
  • On-Chip Memory: It includes integrated memory, which reduces the need for external memory components and simplifies system design. This on-chip memory is optimized for DSP operations and helps in achieving faster data throughput and lower power consumption.
  • Advanced Peripherals: The device is equipped with a variety of peripherals, including serial ports, timers, and a host port interface, which broaden its application scope and facilitate easy integration into system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5441AGGU is ideal for battery-powered and portable devices where energy conservation is critical.
  • Robust Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which includes specialized instructions for algorithms commonly used in applications such as audio processing, telecommunications, and industrial control.

Applications

The versatility of the TMS320VC5441AGGU makes it suitable for a diverse range of applications, including:

  • Professional and consumer audio equipment
  • Voice and data communication systems
  • Digital signal processing in automotive systems
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

Technical Specifications

The TMS320VC5441AGGU boasts impressive technical specifications that include:

  • Fixed-point 16-bit DSP core
  • Up to 160 MIPS (Million Instructions Per Second) at a clock rate of 160 MHz
  • Integrated memory for program and data storage
  • Multiprocessor capabilities with seamless interfacing options
  • Low-power 3.3V operation with 5V tolerant I/O

With its combination of performance, integrated features, and power efficiency, the TMS320VC5441AGGU from Texas Instruments stands out as a top choice for designers and engineers looking to develop sophisticated digital signal processing systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.9682 $235.9682
2+ $211.5577 $423.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 868 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess