EN
  • EN
  • DE

66AK2H06BAAWA24

Part No 66AK2H06BAAWA24
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz DSP, 1.4GHz ARM
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 8.375MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 1517-BBGA, FCBGA
Manufacturer Package 1517-FCBGA (40x40)
Win Source Part Number 764500-66AK2H06BAAWA24
Popularity Medium
Supply and Demand Status Limited
Family Name 66AK2H06
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 66AK2H06BAAWA24 CAD Model

Description

The Texas Instruments 66AK2H06BAAWA24 is a high-performance, power-efficient System-on-Chip (SoC) that is part of the KeyStone II multicore architecture. Designed to meet the demanding needs of modern embedded processing, this SoC integrates both digital signal processing (DSP) and ARM cores, making it an ideal solution for applications that require intensive signal processing capabilities alongside general-purpose computing.

Key Features:

  • Multi-Core Processing: This SoC features four TMS320C66x DSP core subsystems and an ARM Cortex-A15 MPCore, providing a robust platform for parallel processing.
  • High Performance: The DSP cores operate at a frequency of up to 1.2 GHz, while the ARM Cortex-A15 core can run up to 1.4 GHz, delivering exceptional performance for compute-intensive tasks.
  • Integrated Memory: The 66AK2H06BAAWA24 comes with integrated memory controllers supporting DDR3, DDR3L, and DDR4 for flexible and fast memory access.
  • Rich Peripherals: A wide range of high-speed peripherals including PCIe, Gigabit Ethernet, Serial RapidIO, and HyperLink interfaces are available, facilitating high-bandwidth connectivity.
  • Power Efficiency: Advanced power management techniques are employed to minimize power consumption while maximizing performance, suitable for energy-sensitive applications.

Applications:

The 66AK2H06BAAWA24 is designed for a broad array of applications, such as:

  • High-performance computing
  • Wireless infrastructure (baseband processing)
  • Networking and communications equipment
  • Industrial automation
  • Medical imaging
  • Video surveillance

Technical Specifications:

Parameter Value
Cores 4x TMS320C66x DSP + 1x ARM Cortex-A15
Frequency DSP: Up to 1.2 GHz, ARM: Up to 1.4 GHz
Memory Support DDR3/DDR3L/DDR4
Peripherals PCIe, Gigabit Ethernet, Serial RapidIO, HyperLink
Power Management Advanced Techniques

The 66AK2H06BAAWA24 SoC from Texas Instruments represents a state-of-the-art solution for complex and demanding applications that require the convergence of high-speed signal processing and efficient, general-purpose computation.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess