EN
  • EN
  • DE

TMS320C6204GHKA200

Part No TMS320C6204GHKA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR | IC FIXED-POINT DSP 288-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 288-LFBGA
Supplier Device Package 288-BGA Microstar (16x16)
Family Part Number TMS320C6204
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271061-TMS320C6204GHKA200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6204GHKA200 CAD Model

Description

The TMS320C6204GHKA200 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency in handling complex signal processing tasks. This product is part of the TMS320C6x DSP family, which is widely recognized for its use in a variety of applications including telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Speed Performance: The TMS320C6204GHKA200 operates at a frequency of 200MHz, providing users with rapid processing capabilities that are essential for real-time applications.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This DSP utilizes a VLIW architecture that allows multiple instructions to be executed simultaneously, significantly improving computational throughput.
  • Large On-Chip Memory: With integrated on-chip memory, this DSP reduces the need for external memory components, thereby enhancing system performance and reducing power consumption.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6204GHKA200 maintains high performance while minimizing power usage, making it ideal for portable and battery-powered devices.
  • Robust Peripheral Set: This DSP includes a variety of peripherals that support a wide range of interfaces, ensuring flexibility and ease of integration into different system designs.

Applications:

The versatility of the TMS320C6204GHKA200 makes it suitable for a plethora of applications. It is often used in:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Instrumentation and Test Equipment

Why Choose TMS320C6204GHKA200?

For developers and engineers seeking a DSP that offers a balance between performance, power efficiency, and integration, the TMS320C6204GHKA200 is an excellent choice. Its robust processing power, coupled with a comprehensive set of features, makes it a go-to solution for demanding signal processing applications. Texas Instruments' commitment to quality and support ensures that the TMS320C6204GHKA200 is a reliable component for your next project.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess