EN
  • EN
  • DE

TMS320DM8165SCYG2

Part No TMS320DM8165SCYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C to 95°C (TJ)
Mounting SMD (SMT)
Case / Package 1031-FCBGA (25x25)
Win Source Part Number 213178-TMS320DM8165SCYG2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8165SCYG2 CAD Model

Description

The TMS320DM8165SCYG2 is a high-performance digital media processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This processor is part of the TMS320DM816x DaVinci™ video processors family, which is renowned for its robust architecture and versatile capabilities. It is an ideal choice for developers looking to create advanced digital media products such as digital signage, set-top boxes, video conferencing systems, and more.

Key Features

  • High-Performance Processing: At the core of the TMS320DM8165SCYG2 is a powerful ARM Cortex-A8 RISC core running at up to 1.2GHz, coupled with a C674x VLIW DSP core, providing a balanced blend of general-purpose and DSP processing capabilities.
  • Advanced Multimedia Support: The processor includes an integrated HD Video Processing Subsystem (HDVPSS) that supports multiple video input and output formats, enabling seamless handling of high-definition video data.
  • Enhanced Graphics: With an SGX530 3D graphics engine, the TMS320DM8165SCYG2 delivers rich 3D graphics acceleration, making it well-suited for applications requiring advanced graphical user interfaces.
  • Extensive Connectivity: The device offers a range of connectivity options, including PCI-Express, SATA 2.0, Gigabit Ethernet, HDMI, and more, ensuring easy integration into a wide variety of systems.
  • Low Power Consumption: Despite its robust performance capabilities, the TMS320DM8165SCYG2 is designed for efficiency, with features like SmartReflex™ power and performance management technologies to minimize power consumption.

Applications

The TMS320DM8165SCYG2 is designed for a multitude of high-end multimedia applications, including:

  • Digital Signage
  • Set-Top Boxes
  • Video Conferencing Systems
  • Security Surveillance Systems
  • Media Servers and Gateways
  • Industrial Automation

Support and Resources

Texas Instruments provides comprehensive support for the TMS320DM8165SCYG2, including detailed documentation, a robust development ecosystem, and an active online community. Developers can access a wide range of resources, such as development kits, software libraries, and reference designs, to accelerate the product development cycle and bring their innovative ideas to market faster.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7681 $116.7681
2+ $113.0014 $226.0028
3+ $109.2347 $327.7041
4+ $97.9346 $391.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess