EN
  • EN
  • DE

66AK2H14DAAWA24

Part No 66AK2H14DAAWA24
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description 66AK2H14DAAWA24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series 66AK2Hx KeyStone Multicore
Package Tray
Type DSP+ARM®
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz DSP, 1.4GHz ARM®
Non-Volatile Memory ROM (384kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Type Surface Mount
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCBGA (40x40)
Base Product Number 66AK2H14
Standard Package 21
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Win Source Part Number 1350949-66AK2H14DAAWA24
Ultra Librarian 3D Model Ultra Librarian 66AK2H14DAAWA24 CAD Model

Description

The Texas Instruments 66AK2H14DAAWA24 is a high-performance, power-efficient System-on-Chip (SoC) that combines the processing power of a multicore ARM Cortex-A15 microprocessor with the high-speed signal processing capabilities of the TMS320C66x digital signal processor (DSP) core. This SoC is part of the KeyStone II Multicore SoC family and is designed to meet the rigorous demands of modern embedded processing applications.

Key Features:

  • High-Performance Computing: The 66AK2H14DAAWA24 is equipped with four ARM Cortex-A15 cores, each capable of running up to 1.4 GHz, providing a robust platform for high-level operating systems and complex control tasks.
  • Advanced DSP Processing: The device also includes eight C66x DSP cores, each running up to 1.2 GHz, making it ideal for high-throughput, real-time signal processing applications.
  • Integrated Connectivity: This SoC features a wide array of connectivity options, including PCIe, HyperLink, Gigabit Ethernet, and more, facilitating easy integration into a variety of systems and ensuring fast data transfer rates.
  • Memory Flexibility: With support for DDR3L, the 66AK2H14DAAWA24 allows for flexible and scalable memory solutions, ensuring ample bandwidth for data-intensive tasks.
  • Energy Efficiency: Designed with power efficiency in mind, this SoC incorporates SmartReflex™ technologies for power and thermal management, reducing overall power consumption.
  • Robust Security: Security features include a secure boot, cryptographic accelerators, and a network security engine, providing layers of protection for sensitive data and applications.

Applications:

The 66AK2H14DAAWA24 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • High-performance computing
  • Industrial automation
  • Medical imaging
  • Networking equipment

This SoC from Texas Instruments is a versatile and powerful solution that provides the computational horsepower and connectivity required for today's demanding processing tasks. Its combination of ARM and DSP cores, along with its energy-efficient design, make the 66AK2H14DAAWA24 a compelling choice for developers and OEMs looking to push the boundaries of what's possible in embedded computing.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess