EN
  • EN
  • DE

TMS320TCI6487FGUNA

Part No TMS320TCI6487FGUNA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 561FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C64x+
Packaging Tube
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 561-BFBGA
Manufacturer Package 561-BGA (23x23)
Win Source Part Number 797613-TMS320TCI6487FGUNA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6487FGUNA CAD Model

Description

The TMS320TCI6487FGUNA is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern telecommunication and multimedia applications. This processor is part of the TMS320C6000 DSP platform, which is renowned for its efficient processing capabilities and is widely used in both industrial and consumer electronics.

Key Features:

  • Multiple Cores: The TMS320TCI6487FGUNA features three C64x+ DSP cores, each running at up to 1 GHz, providing an exceptional combined performance of up to 24,000 MIPS (Million Instructions Per Second).
  • High-Speed Interconnect: Equipped with a high-bandwidth crossbar switch, this DSP offers a seamless and fast connection between the cores and peripherals, ensuring efficient data transfer and reduced latency.
  • Integrated Memory: It comes with integrated memory controllers for both DDR2 and DDR3 SDRAM, providing flexible and scalable memory options to support complex applications.
  • Robust Peripheral Set: This device includes a variety of peripherals such as Ethernet MACs, Serial RapidIO, PCI Express, and antenna interfaces, making it ideal for networked applications.
  • Advanced Signal Processing: With support for fixed and floating-point operations, the TMS320TCI6487FGUNA is capable of handling advanced algorithms for voice, video, and data processing.
  • Power Efficiency: Despite its powerful capabilities, this DSP is designed with energy efficiency in mind, featuring several power-saving modes to reduce overall power consumption.

Applications:

The versatility of the TMS320TCI6487FGUNA makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (e.g., base stations, radio network controllers)
  • Media gateways and servers
  • Video conferencing and broadcasting equipment
  • Medical imaging systems
  • Test and measurement equipment

With its robust set of features and capabilities, the TMS320TCI6487FGUNA from Texas Instruments is an ideal choice for developers looking to create sophisticated and high-performance systems in the telecommunication and multimedia sectors.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess