EN
  • EN
  • DE

TMS320TCI100GLZ

Part No TMS320TCI100GLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit/40bit 720MHz 5760MIPS 532-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219449-TMS320TCI100GLZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320TCI100
Introduction Date October 01, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100GLZ CAD Model

Description

The TMS320TCI100GLZ is a highly sophisticated digital signal processor (DSP) from the renowned Texas Instruments (TI) TMS320 series. This DSP is designed to cater to the demanding needs of high-speed signal processing applications in various fields such as telecommunications, industrial control, automotive systems, and digital audio processing.

At the heart of the TMS320TCI100GLZ is a powerful core that can execute up to 1.2 billion instructions per second (BIPS) at a clock rate of 600 MHz. This performance level is achieved through the use of advanced Very-Long-Instruction-Word (VLIW) architecture, which allows the processor to perform multiple operations in a single clock cycle.

The device boasts a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include a high-speed DDR2 memory interface, a flexible serial port for communication with other devices, and a high-performance 32-bit external memory interface (EMIF) that supports various types of synchronous and asynchronous memories.

For developers, the TMS320TCI100GLZ is supported by TI's comprehensive suite of development tools. This includes an advanced integrated development environment (IDE), a robust set of libraries, and real-time debugging capabilities. These tools help to streamline the development process, from initial design through to final product deployment.

The TMS320TCI100GLZ is also designed with power efficiency in mind. It features multiple power-saving modes that enable the reduction of power consumption during idle periods, making it an ideal choice for battery-powered or energy-sensitive applications.

To ensure reliable operation in a variety of environments, the TMS320TCI100GLZ is available in a 361-pin BGA (Ball Grid Array) package that allows for efficient heat dissipation and a compact footprint. Its robust design ensures that it can operate over an extended temperature range, making it suitable for deployment in harsh industrial conditions.

In summary, the TMS320TCI100GLZ from Texas Instruments is a powerful and versatile DSP that provides a perfect blend of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5231 $83.0462
3+ $34.0703 $102.2109
5+ $33.0056 $165.0280
7+ $31.9409 $223.5863
9+ $30.8762 $277.8858
11+ $27.6821 $304.5031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess