EN
  • EN
  • DE

TMS320C6202BGNZ300

Part No TMS320C6202BGNZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 352-FCBGA / DSP Fixed-Point 16bit 300MHz 2400MIPS 352-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 352-BBGA, FCBGA
Manufacturer Package 352-FCBGA (27x27)
Win Source Part Number 797300-TMS320C6202BGNZ300
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6202B
Introduction Date October 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6202BGNZ300 CAD Model

Description

Overview of TMS320C6202BGNZ300

The TMS320C6202BGNZ300 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing power and efficiency. This product is part of the TMS320C62x DSP generation, which is specifically engineered to handle complex digital signal processing tasks with ease and precision, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Performance Processing: The TMS320C6202BGNZ300 operates at a frequency of 300MHz, delivering up to 2400 million instructions per second (MIPS). This level of performance ensures that demanding signal processing tasks can be executed quickly and efficiently.
  • Advanced Architecture: It features a VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, optimizing the throughput and computational efficiency.
  • Large On-Chip Memory: Equipped with a large on-chip memory, this DSP minimizes the need for external memory, reducing system costs and complexity. This integrated memory includes a 16KB L1 program cache, an 8KB L1 data cache, and a 256KB L2 unified mapping RAM/cache.
  • Robust Peripheral Set: The device supports a variety of peripherals, including a host-port interface, two multichannel buffered serial ports, and a 32-bit external memory interface, which facilitate easy integration into a wide range of systems.
  • Low Power Consumption: Despite its high performance, the TMS320C6202BGNZ300 is designed to be power-efficient, making it suitable for applications where power consumption is a critical consideration.

Applications

The TMS320C6202BGNZ300's powerful processing capabilities and efficient operation make it an excellent choice for applications such as:

  • Wireless and wired communications
  • Audio and speech processing
  • Medical imaging
  • Industrial control and automation
  • Instrumentation and test equipment

With its robust feature set and proven performance, the TMS320C6202BGNZ300 from Texas Instruments stands out as a versatile and reliable DSP solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess