EN
  • EN
  • DE

TMS320TCI100BCLZ6

Part No TMS320TCI100BCLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface DMA, EMIF, HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.1V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCCSPBGA
Supplier Device Package 532-FC/CSP (23x23)
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 688645-TMS320TCI100BCLZ6
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BCLZ6 CAD Model

Description

The TMS320TCI100BCLZ6 is a high-performance signal processor from Texas Instruments, renowned for its robust architecture and exceptional processing capabilities. This product is part of the TMS320 series, which is well-known for its use in a wide range of applications, including telecommunications, industrial control, and digital signal processing. The TMS320TCI100BCLZ6 is designed to meet the rigorous demands of modern embedded processing applications, providing a perfect blend of power efficiency and computational speed.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320TCI100BCLZ6 is an advanced digital signal processor core that delivers high-speed mathematical computations, essential for applications such as audio processing, image manipulation, and real-time data analysis.
  • High-Speed Performance: This device is capable of executing a vast number of operations per second, which makes it an ideal choice for complex algorithms and high-speed data processing tasks.
  • Low Power Consumption: Despite its impressive performance, the TMS320TCI100BCLZ6 maintains low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is critical.
  • Integrated Peripherals: The processor comes with a range of integrated peripherals, including communication interfaces, which simplify system design and reduce the need for additional components.
  • Scalability: With its scalable architecture, the TMS320TCI100BCLZ6 allows for future upgrades and system expansion, ensuring a longer product lifecycle and protecting the investment in development.

Applications:

The versatility of the TMS320TCI100BCLZ6 makes it suitable for a broad spectrum of applications. It is widely used in the fields of telecommunications for signal processing tasks, in industrial control systems for real-time control applications, and in audio processing for sound enhancement and noise reduction. Its high-speed processing capabilities also make it an excellent choice for medical imaging systems and automotive electronics, where fast and reliable signal processing is essential.

Texas Instruments' commitment to quality ensures that the TMS320TCI100BCLZ6 is a reliable and durable choice for any high-performance signal processing needs. Its combination of processing power, energy efficiency, and integrated features make it a valuable component in any advanced digital system.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9994 $65.9982
6+ $18.0508 $108.3048
9+ $17.4868 $157.3812
12+ $16.9227 $203.0724
16+ $16.3586 $261.7376
21+ $14.6663 $307.9923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess