EN
  • EN
  • DE

TMS320C6205ZHK200

Part No TMS320C6205ZHK200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP, PCI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 288-LFBGA
Manufacturer Package 288-BGA Microstar (16x16)
Win Source Part Number 1271068-TMS320C6205ZHK200
Manufacturer Homepage www.ti.com
Family Name TMS320C6205
Introduction Date September 06, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6205ZHK200 CAD Model

Description

The TMS320C6205ZHK200 is a powerful digital signal processor (DSP) from Texas Instruments, designed to handle complex signal processing tasks with ease. This DSP is part of the TMS320C6x family, which is renowned for its high performance and efficient processing capabilities. The TMS320C6205ZHK200 is particularly suited for applications requiring intensive computations, such as audio processing, telecommunications, industrial control, and digital imaging.

Key Features

  • High-Speed Performance: With a clock speed of 200MHz, the TMS320C6205ZHK200 delivers fast processing capabilities, enabling real-time signal processing for demanding applications.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows the processor to execute multiple instructions in parallel, significantly boosting performance.
  • Large On-Chip Memory: The DSP includes a large amount of on-chip memory, reducing the need for external memory and thus improving system speed and efficiency.
  • Low-Power Consumption: Despite its high performance, the TMS320C6205ZHK200 is designed to be power-efficient, making it ideal for portable and battery-operated devices.
  • Robust Peripheral Set: The processor is equipped with a variety of peripherals, including timers, serial ports, and a host port interface, facilitating flexible system design.

Applications

The versatility of the TMS320C6205ZHK200 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Professional and consumer audio equipment
  • Wireless and wired communications infrastructure
  • Medical imaging systems
  • Industrial control systems
  • Digital signal processing applications

Technical Specifications

Parameter Value
CPU Speed 200MHz
Architecture VLIW
On-Chip Memory Integrated
Power Consumption Low
Peripherals Multiple

Overall, the TMS320C6205ZHK200 from Texas Instruments stands out as a high-performance DSP that can meet the needs of a variety of high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3576 $68.7152
4+ $28.1909 $112.7636
6+ $27.3099 $163.8594
8+ $26.4290 $211.4320
10+ $25.5480 $255.4800
14+ $22.9051 $320.6714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess