EN
  • EN
  • DE

TMS320LF2403APAGS

Part No TMS320LF2403APAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 055306-TMS320LF2403APAGS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320LF2403APAGS CAD Model

Description

The TMS320LF2403APAGS is a highly integrated, high-performance solution from Texas Instruments designed for demanding applications requiring efficient, low-power digital signal processing capabilities. This particular device is part of the TMS320C24x DSP controller family, which combines the features of a fully functional microcontroller with the benefits of a digital signal processor to create a versatile system-on-chip (SoC).

Key Features

  • Core: The product features a 16-bit fixed-point DSP core with a maximum speed of 40 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It includes on-chip memory comprising of 8KB of RAM and 32KB of flash memory, facilitating quick access to data and reliable storage for the firmware.
  • I/O and Peripherals: The TMS320LF2403APAGS comes with a variety of peripherals including a serial communication interface, capture units, and a PWM output which are essential for motor control and other real-time applications.
  • Power Management: Advanced power management features ensure low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Package: The device is available in an 80-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

This DSP controller is ideal for a wide range of applications, particularly those requiring precise control, such as:

  • Industrial control systems
  • Motor control
  • Robotics
  • Automotive systems
  • Power management

Design Support

Texas Instruments provides comprehensive design support for the TMS320LF2403APAGS, including technical documentation, development tools, and software. Engineers and designers can access a variety of resources to facilitate the development process and bring their products to market faster.

Conclusion

The TMS320LF2403APAGS from Texas Instruments stands out as a robust, efficient DSP controller suitable for a multitude of applications that require precise digital control. Its integration of DSP and microcontroller features, along with a rich set of peripherals, offers a flexible platform for innovative design in industrial and automotive markets.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3803 $60.7606
5+ $24.9274 $124.6370
7+ $24.1484 $169.0388
9+ $23.3694 $210.3246
12+ $22.5905 $271.0860
15+ $20.2535 $303.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 721 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess