EN
  • EN
  • DE

TMS320F28375SZWTT

Part No TMS320F28375SZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337FBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797574-TMS320F28375SZWTT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SZWTT CAD Model

Description

Overview of Texas Instruments TMS320F28375SZWTT

The TMS320F28375SZWTT is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for the most demanding processing tasks in industrial, automotive, and consumer electronics applications. This product is part of TI's TMS320F2837x series, which is renowned for its advanced features and capabilities that cater to a wide range of control and signal processing functions.

Key Features

  • Processing Power: At the heart of the TMS320F28375SZWTT is a powerful 32-bit floating-point CPU, capable of running at a clock speed of up to 200MHz. This delivers high-performance computing resources for complex algorithms and control systems.
  • Dual-Core Architecture: The device features a dual-core C28x architecture, which includes two independent C28x cores, providing the ability to run tasks in parallel and improve system throughput and responsiveness.
  • Integrated Analog Subsystem: It comes equipped with an integrated analog subsystem that includes multiple 16-bit analog-to-digital converters (ADCs), enabling precise and rapid data acquisition for real-time control applications.
  • Enhanced Control Peripherals: The DSP boasts a wide range of peripherals such as PWM outputs, capture inputs, and high-resolution timers, which are essential for motor control, power conversion, and other time-sensitive tasks.
  • Communication Interfaces: To ensure connectivity with external devices and systems, the TMS320F28375SZWTT offers a variety of communication interfaces, including CAN, SPI, I2C, UART, and Ethernet, facilitating seamless data exchange and network integration.
  • Memory and Storage: With ample integrated memory, including flash and RAM, as well as an external memory interface, the DSP can handle extensive code and data storage requirements.
  • Robust Security Features: Security is a priority, and the DSP includes features to protect against unauthorized access and ensure the integrity of the system's operation.

Applications

The versatility of the TMS320F28375SZWTT makes it suitable for a variety of applications, including:

  • Advanced motor control systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Industrial automation and robotics
  • Automotive control units
  • High-end consumer electronics

With its exceptional performance, extensive integration, and advanced features, the TMS320F28375SZWTT from Texas Instruments stands out as a top choice for engineers and designers looking to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7130 $68.1390
6+ $18.6363 $111.8178
9+ $18.0539 $162.4851
12+ $17.4715 $209.6580
15+ $16.8891 $253.3365
20+ $15.1420 $302.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess