EN
  • EN
  • DE

TMS320F28069MPZT

Part No TMS320F28069MPZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit C28x RISC 256KB Flash 3.3V 100-Pin LQFP Tray / Piccolo Microcontrollers | IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 90MHz
Connectivity CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Date RAM Size 50K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320F28069
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271276-TMS320F28069MPZT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F28069
Introduction Date September 07, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28069MPZT CAD Model

Description

The TMS320F28069MPZT from Texas Instruments is a highly integrated, high-performance microcontroller designed for a variety of applications, particularly in the industrial and automotive sectors. This microcontroller is part of the C2000™ Piccolo™ family and boasts a powerful 32-bit CPU, known as the C28x, which is coupled with highly specialized peripherals for control applications.

Key Features:

  • CPU: 32-bit C28x Floating-Point Processor running at up to 90 MHz, providing 150 MIPS (Million Instructions Per Second) of processing power, which is ideal for real-time control applications.
  • Memory: Features 128KB of Flash memory and 20KB of RAM, allowing for efficient program and data storage.
  • Peripherals: Includes advanced peripherals such as PWM outputs, analog-to-digital converters (ADCs), and capture/compare modules for complex control algorithms and signal processing.
  • Control Law Accelerator (CLA): A co-processor that runs at the same CPU speed provides parallel processing capability, enhancing the performance of control applications.
  • Communication: Equipped with multiple communication interfaces, including I2C, SPI, CAN, UART, and SCI, providing versatile connectivity options.
  • Power Management: Designed with low-power modes and a wide range of supply voltages for energy-efficient operation.
  • Package: Available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The TMS320F28069MPZT is engineered to address the demanding needs of advanced motor control, digital power conversion, and intelligent sensor management. It is a perfect choice for applications such as:

  • Industrial drives and inverters
  • Servo motor controllers
  • Renewable energy systems (solar inverters, wind turbines)
  • Automotive control systems
  • Power supplies and converters

With its robust architecture and comprehensive development tools, the TMS320F28069MPZT enables designers to create complex and reliable systems with reduced time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6174 $69.2348
4+ $28.4041 $113.6164
6+ $27.5164 $165.0984
8+ $26.6288 $213.0304
10+ $25.7412 $257.4120
13+ $23.0783 $300.0179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,242 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess