EN
  • EN
  • DE

TAS5001PFBRG4

Part No TAS5001PFBRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO PWM PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 96dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 054658-TAS5001PFBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5001PFBRG4 CAD Model

Description

The TAS5001PFBRG4 is a high-performance, 24-bit digital audio PWM processor developed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced audio component is designed to deliver exceptional sound quality and is ideal for a wide range of applications in consumer, professional, and automotive audio systems.

Key Features

  • High-Resolution Audio: With 24-bit resolution, the TAS5001PFBRG4 offers high-fidelity audio processing, ensuring that every nuance of the sound is captured and reproduced with outstanding clarity.
  • Pulse Width Modulation (PWM) Output: The device provides a direct digital PWM output, which is suitable for driving class-D amplifiers, offering efficient power conversion and reduced heat dissipation.
  • Dynamic Range: It boasts an impressive dynamic range, making it capable of handling a wide variety of audio content without distortion or loss of detail.
  • Sampling Rates: The TAS5001PFBRG4 supports multiple sampling rates, accommodating different audio standards and ensuring compatibility with a broad range of digital audio sources.
  • Easy Integration: The compact form factor and the flexible interface options allow for seamless integration into existing audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this processor is suitable for applications where power conservation is a priority.

Applications

The versatility of the TAS5001PFBRG4 makes it an excellent choice for various applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Sound Bars
  • Digital Mixing Consoles

Quality and Reliability

As with all Texas Instruments products, the TAS5001PFBRG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The product is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess