EN
  • EN
  • DE

ASMT-MT00-00001

Part No ASMT-MT00-00001
Manufacturer Broadcom Limited
Catalog LED Lighting - Color
Description LED MOONSTONE RGB 625/525/460NM / LED Lighting Color series Red, Green, Blue (RGB) 625nm Red, 525nm Green, 460nm Blue TO-252-3, DPak (2 Leads + Tab), SC-63
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Broadcom Limited
Series Moonstone™
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Wavelength 625nm Red, 525nm Green, 460nm Blue
Current - Test 350mA Red, 350mA Green, 350mA Blue
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.2V Green, 3.2V Blue
Lumens/Watt @ Current - Test 54 lm/W Red, 76 lm/W Green, 20 lm/W Blue
Current - Max 350mA Red, 350mA Green, 350mA Blue
Luminous Flux @ Current/Temperature 40lm Red, 85lm Green, 22lm Blue
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.134" (3.40mm)
Thermal Resistance of Package 23°C/W Red, 20°C/W Green, 20°C/W Blue
Base Product Number ASMT-MT00
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names ASMT-MT00-00001-ND,ASMTMT0000001,516-2246-1,516-2246-2,516-2246-6
Standard Package 250
Win Source Part Number 1175073-ASMT-MT00-00001
Ultra Librarian 3D Model Ultra Librarian ASMT-MT00-00001 CAD Model

Description

The Broadcom Limited ASMT-MT00-00001 is a Moonstone™ series RGB LED with a viewing angle of 120°.

  • Manufacturer: Broadcom Limited
  • Series: Moonstone™
  • Product: ASMT-MT00-00001
  • Type: RGB LED
  • Viewing Angle: 120°
  • Maximum Current: 350mA (Red, Green, Blue)
  • Voltage Forward (Vf): 2.1V (Red), 3.2V (Green), 3.2V (Blue)
  • Thermal Resistance: 23°C/W (Red), 20°C/W (Green/Blue)
  • Mounting: Surface Mount
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Temperature Range: -55°C to 125°C
  • MSL Level: 5A (24 Hours)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON M BLUE 453NM SMD / LED Lighting Color series Blue 453nm (445nm ~ 460nm) 2828 (7070 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.3615
OSRAM Opto Semiconductors Inc.
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSTAR PROJ BLU 459NM SMD / LED Lighting Color series Blue 459nm (Typ) 2-SMD, No Lead Exposed Pad
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess