EN
  • EN
  • DE

TAS5414CTPHDRQ1

Part No TAS5414CTPHDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO DGTL 4CH 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 23W x 4 @ 4 Ohm, 150W x 2 @ 2 Ohm
Supply Voltage - Operating 6 V to 24 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 141876-TAS5414CTPHDRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414CTPHDRQ1 CAD Model

Description

The Texas Instruments TAS5414CTPHDRQ1 is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality with high efficiency. This component is part of TI's extensive range of audio solutions tailored for the demanding requirements of automotive entertainment systems. The TAS5414C is a four-channel digital amplifier that can drive speakers directly, making it a versatile choice for a variety of in-car audio applications.

Key Features

  • Output Power: The TAS5414C offers up to 23W per channel into 4 ohms and 38W into 2 ohms, providing robust power output for a high-fidelity audio experience.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR, this amplifier ensures clear, crisp audio reproduction with minimal background noise.
  • Efficiency: The device operates with high efficiency, reducing the heat generated and minimizing the need for bulky heatsinks.
  • Load Dump Protection: Designed to withstand the harsh conditions of automotive environments, it includes features like load dump protection, safeguarding the amplifier against voltage spikes.
  • Thermal Protection: The TAS5414C also incorporates thermal protection circuits to prevent overheating, ensuring reliable performance even under strenuous conditions.
  • I2C Control: It offers I2C control for advanced functionality, allowing for customization and fine-tuning of audio settings.
  • EMI Suppression: Engineered to suppress electromagnetic interference (EMI), the amplifier maintains signal integrity in the noisy electrical environment of a vehicle.

Applications

The TAS5414CTPHDRQ1 is ideally suited for a range of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Rear-seat entertainment systems
  • Active speaker systems

Quality and Reliability

As an automotive-qualified product, the TAS5414CTPHDRQ1 meets the stringent AEC-Q100 standards for reliability and performance. Texas Instruments' commitment to quality ensures that this audio amplifier can withstand the rigors of the automotive environment, delivering consistent performance over the lifespan of the vehicle.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1127 $84.2254
3+ $34.5541 $103.6623
5+ $33.4742 $167.3710
7+ $32.3944 $226.7608
8+ $31.3146 $250.5168
11+ $28.0752 $308.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess