EN
  • EN
  • DE

TMS320F28062FPFPQ

Part No TMS320F28062FPFPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80HTQFP / C28x series Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Tape & Reel (TR)
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 90MHz
Connectivity CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage - Operating 1.71V ~ 1.995V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TMS320
Other Names TEXTISTMS320F28062FPFPQ,2156-TMS320F28062FPFPQ
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261989-TMS320F28062FPFPQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28062FPFPQ CAD Model

Description

Product Overview: TMS320F28062FPFPQ by Texas Instruments

The TMS320F28062FPFPQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control applications. This device is part of the C2000™ 32-bit microcontroller family, which is renowned for its exceptional processing capabilities and is tailored specifically for real-time control applications.

Key Features

  • High-Performance Processing: At the core of the TMS320F28062FPFPQ is a 32-bit CPU, known as the C28x, which operates at a frequency of up to 90 MHz. This processor is optimized for control tasks and offers a combination of high speed and precision.
  • Advanced Control Peripherals: The MCU is equipped with a rich set of peripherals designed for a variety of control applications. These include high-resolution pulse width modulators (PWMs), 12-bit analog-to-digital converters (ADCs), and capture inputs, enabling precise control of motors, power converters, and other complex systems.
  • Embedded Memory: The device boasts 128KB of flash memory and 20KB of RAM, providing ample space for complex algorithms and software stacks. This ensures that applications can run efficiently and reliably.
  • Robust Connectivity: With an integrated serial communication interface, the TMS320F28062FPFPQ supports multiple communication protocols, including CAN, SPI, I2C, and UART, facilitating easy integration into a wide range of systems.
  • Real-Time Control: The microcontroller features a high-speed 32-bit timer, real-time interrupt control, and a watchdog timer, all crucial for managing time-sensitive tasks and ensuring system stability.

Applications

The TMS320F28062FPFPQ is designed to meet the demands of a variety of applications, such as industrial control systems, motor control, power management, renewable energy systems, and digital power supplies. Its robust architecture ensures it can handle the complex algorithms required for precise control in these applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS320F28062FPFPQ is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by TI's proven track record in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4754 $64.4262
6+ $17.6209 $105.7254
9+ $17.0702 $153.6318
13+ $16.5196 $214.7548
16+ $15.9689 $255.5024
21+ $14.3170 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess