EN
  • EN
  • DE

LTC1728ES5-1.8#TRMPBF

Part No LTC1728ES5-1.8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRI SUPPLY 1.8V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.683V, 2.805V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 116022-LTC1728ES5-1.8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-1.8#TRMPBF CAD Model

Description

LTC1728ES5-1.8#TRMPBF - Precision Micropower Low Voltage Reset Monitors

The LTC1728ES5-1.8#TRMPBF is a high-performance, precision micropower voltage monitor designed by Linear Technology, now part of Analog Devices, for use in a wide array of electronic applications. This compact and reliable component is specifically engineered to maintain system integrity by monitoring the supply voltage and asserting a reset if the voltage drops below a predetermined threshold.

Key Features:

  • Fixed Reset Threshold: The device features a factory-set reset threshold voltage of 1.8V, suitable for monitoring low voltage power supplies.
  • Low Power Consumption: It boasts a very low quiescent current of only 10µA, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
  • Guaranteed RESET Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation even during low voltage conditions.
  • High Accuracy: The LTC1728ES5-1.8#TRMPBF provides high accuracy monitoring with a threshold tolerance of ±1.5%, ensuring precise voltage level detection and system protection.
  • Fast Response Time: With a fast response time, the device can quickly react to under-voltage events, providing timely system resets when necessary.
  • Low Profile SOT-23 Packaging: The component comes in a small SOT-23 package, allowing for high-density mounting and saving valuable board space.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating diverse environmental conditions.
  • Automatic Reset Generation: On power-up, the LTC1728ES5-1.8#TRMPBF generates a reset pulse, ensuring that the system starts in a known state.

Applications:

The LTC1728ES5-1.8#TRMPBF is versatile and can be employed in various applications such as:

  • Portable Electronics
  • Microprocessor/DSP Reset Systems
  • Industrial Controllers
  • Automotive Systems
  • Embedded Systems

With its precision voltage monitoring and low power consumption, the LTC1728ES5-1.8#TRMPBF is an essential component for ensuring the reliability and stability of electronic systems. Its robust feature set makes it an excellent choice for designers looking for a reset monitor that combines performance with compactness.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess