EN
  • EN
  • DE

TMS320F28034PNTR

Part No TMS320F28034PNTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 10K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368563-TMS320F28034PNTR
Ultra Librarian 3D Model Ultra Librarian TMS320F28034PNTR CAD Model

Description

Texas Instruments TMS320F28034PNTR Microcontroller

The TMS320F28034PNTR is a highly integrated, high-performance microcontroller solution designed by Texas Instruments for demanding control applications. Part of the C2000™ 32-bit microcontroller family, this device incorporates the leading-edge performance of the C28x core with the control-oriented C2000 peripherals, making it an ideal choice for a variety of industrial, automotive, and consumer applications.

This microcontroller is built around a powerful 32-bit TMS320C28x DSP core, which operates at speeds up to 60 MHz, providing the computational horsepower necessary for advanced algorithms and control techniques. With its specialized CPU designed for real-time applications, the TMS320F28034PNTR excels in tasks that require high-speed processing and precise timing, such as motor control, digital power supplies, and intelligent sensing.

The TMS320F28034PNTR is equipped with 128 KB of on-chip flash memory, ensuring ample space for complex software applications and algorithms, while 20 KB of RAM allows for efficient data manipulation and storage. The device also features a rich set of peripherals including PWM outputs, capture inputs, high-resolution ADCs, and communication interfaces such as UART, SPI, and I2C, which facilitate easy interfacing with external devices and networks.

One of the standout features of this microcontroller is its Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that dramatically improves the performance of closed-loop control applications. The CLA operates independently of the main CPU, allowing simultaneous execution of control algorithms, which results in improved system response and higher precision in control applications.

Designed with robustness in mind, the TMS320F28034PNTR incorporates a range of features to enhance system reliability. Error correction code (ECC) on the flash, a watchdog timer, and a low-power mode further contribute to its stability and efficiency in embedded systems.

The microcontroller is available in an 80-pin LQFP package, ensuring compatibility with a wide range of PCB designs and making it a versatile choice for designers looking to leverage Texas Instruments' performance and reliability in their products.

Overall, the TMS320F28034PNTR is a powerful tool for developers seeking a balance of performance, integration, and cost-effectiveness in their control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1675 $50.6800
39+ $2.5990 $101.3610
60+ $2.5177 $151.0620
83+ $2.4365 $202.2295
107+ $2.3553 $252.0171
143+ $2.1117 $301.9731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess