EN
  • EN
  • DE

MSP430FG4616IPZ

Part No MSP430FG4616IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 100LQFP  /  MSP430 CPUX series Microcontroller IC 16-Bit 8MHz 92KB (92K x 8 + 256B) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Core Processor MSP430 CPUX
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430FG4616
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names TEXTISMSP430FG4616IPZ,-296-21307,-MSP430FG4616IPZ-NDR,296-21307,-296-21307-ND,2156-MSP430FG4616IPZ
Standard Package 90
Win Source Part Number 1080663-MSP430FG4616IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430FG4616IPZ CAD Model

Description

Overview of MSP430FG4616IPZ Microcontroller

The MSP430FG4616IPZ is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430FG4616IPZ is an ideal choice for industrial, medical, and consumer electronics due to its robust set of peripherals, large memory, and flexible power management options.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that delivers a balanced combination of speed and power efficiency, making it perfect for battery-powered and portable devices.
  • Integrated Memory: This MCU comes with 92KB of flash memory and 4KB of RAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as three configurable operational amplifiers, a 12-bit analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and multiple timers, which facilitate complex tasks like sensor interfacing, data acquisition, and control applications.
  • Flexible Power Management: The MSP430FG4616IPZ supports multiple power-saving modes, allowing developers to optimize the power consumption for their specific application needs. This can significantly extend the battery life of portable devices.
  • LCD Driver: An integrated LCD driver supports up to 160 segments, enabling the direct drive of alphanumeric displays without additional components, simplifying the design of user interfaces.

Connectivity and I/O

The MSP430FG4616IPZ provides a rich set of I/O options, including several general-purpose I/O (GPIO) pins, serial communication interfaces such as SPI, I2C, and UART, which allow for easy connection to other processors, sensors, and external modules.

Development and Support

Developers can take advantage of the extensive support and resources provided by Texas Instruments, including development kits, software libraries, and online forums. This ensures a smooth development process from prototype to production.

Applications

With its combination of low power consumption and high integration, the MSP430FG4616IPZ is well-suited for a wide range of applications, such as smart meters, home automation systems, portable medical devices, and fitness trackers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3393 $64.0179
6+ $17.5092 $105.0552
9+ $16.9620 $152.6580
13+ $16.4149 $213.3937
16+ $15.8677 $253.8832
22+ $14.2262 $312.9764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess