EN
  • EN
  • DE

TMS320DM6437ZWTQ6

Part No TMS320DM6437ZWTQ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271198-TMS320DM6437ZWTQ6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320DM6437
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZWTQ6 CAD Model

Description

Introducing the TMS320DM6437ZWTQ6 Digital Media Processor

The TMS320DM6437ZWTQ6 is a high-performance digital media processor from Texas Instruments, based on the advanced DaVinci technology. This processor is designed to meet the intensive processing needs of modern digital media applications, providing a perfect blend of high-speed operation, power efficiency, and reliability.

At the heart of the TMS320DM6437ZWTQ6 is a powerful TMS320C64x+ DSP core, which operates at a frequency of up to 600 MHz. This core is optimized for high-speed signal processing, making it ideal for a variety of multimedia applications such as video conferencing, surveillance, and digital media servers.

The processor is equipped with an array of integrated peripherals and interfaces. It includes a Video Processing Subsystem (VPSS), dual 10/100 Mb/s Ethernet MACs, a PCI interface, and an ATA/ATAPI interface. These features enable seamless connectivity and data transfer with other devices and networks, enhancing system integration and throughput.

For developers and engineers, the TMS320DM6437ZWTQ6 offers an extensive suite of software tools and libraries. Texas Instruments provides a comprehensive software development kit (SDK), which includes codecs, example applications, and APIs that streamline the development process and reduce time-to-market.

With its robust set of features, the TMS320DM6437ZWTQ6 is well-suited for deployment in a wide range of applications, from industrial to consumer electronics. Whether it's for multimedia processing, image analysis, or complex digital signal processing, this processor delivers exceptional performance and versatility.

Key Features:

  • High-performance TMS320C64x+ DSP core
  • Up to 600 MHz clock speed
  • Video Processing Subsystem (VPSS)
  • Dual 10/100 Ethernet MACs and PCI interface
  • ATA/ATAPI interface for storage connectivity
  • Extensive software development support

By choosing the TMS320DM6437ZWTQ6 for your digital media applications, you are selecting a processor that embodies the innovation and expertise of Texas Instruments, a leader in digital signal processing solutions.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7500 $63.7500
2+ $52.3077 $104.6154
3+ $50.6731 $152.0193
5+ $49.0385 $245.1925
6+ $47.4038 $284.4228
8+ $42.5000 $340.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,877 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess