EN
  • EN
  • DE

TMS320VC5502GZZ300

Part No TMS320VC5502GZZ300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, UART
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 201-LFBGA
Manufacturer Package 201-BGA MICROSTAR (15x15)
Win Source Part Number 1271362-TMS320VC5502GZZ300
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5502
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502GZZ300 CAD Model

Description

The TMS320VC5502GZZ300 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust capabilities in processing and managing digital signals in real-time. This product is part of TI's TMS320 series, which is widely recognized for its efficiency, speed, and flexibility, making it an excellent choice for a variety of applications, including audio processing, telecommunications, industrial control systems, and consumer electronics.

Key Features:

  • High-Speed DSP Core: The device operates at a frequency of up to 300MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Optimized for Low Power: The TMS320VC5502GZZ300 is designed with power efficiency in mind, making it suitable for battery-powered and portable devices where power consumption is a critical factor.
  • Integrated Memory: It includes onboard memory, which consists of 64K bytes of RAM and 256K bytes of ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Rich Peripherals: The DSP comes with a variety of peripherals, such as multiple serial ports, a parallel host port, and timers, which provide a wide range of connectivity options and facilitate easy integration into system designs.
  • Advanced Development Tools: Texas Instruments supports the TMS320VC5502GZZ300 with comprehensive development tools, including software development kits (SDKs) and integrated development environments (IDEs), to streamline the development process.

Applications:

This DSP is highly versatile and can be used in multiple domains, such as:

  • Professional and consumer audio systems
  • Voice and speech processing applications
  • Digital communications systems
  • Medical imaging devices
  • Industrial control and automation

In conclusion, the TMS320VC5502GZZ300 by Texas Instruments is a powerful and efficient digital signal processor that offers a blend of performance, power efficiency, and peripheral integration. Its robust feature set and support for extensive development tools make it an ideal choice for engineers and developers looking to create sophisticated digital signal processing solutions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0080 $85.0080
2+ $82.3515 $164.7030
3+ $79.6950 $239.0850
4+ $77.0385 $308.1540
5+ $69.0690 $345.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess