EN
  • EN
  • DE

TMS320DM6433ZDU7

Part No TMS320DM6433ZDU7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA / DSP Fixed-Point 32bit 700MHz 5600MIPS Automotive 376-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797407-TMS320DM6433ZDU7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6433
Introduction Date November 01, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6433ZDU7 CAD Model

Description

The Texas Instruments TMS320DM6433ZDU7 is a high-performance digital media system-on-chip (SoC) from the TMS320DM64x generation of digital signal processors (DSPs). This advanced DSP is designed to meet the rigorous demands of modern multimedia and digital imaging applications. It is an ideal solution for developers looking to create products with intensive signal processing capabilities in fields such as video and audio processing, industrial control, biometrics, and security.

Key Features

  • High-Performance DSP Core: The TMS320DM6433ZDU7 is equipped with a 600 MHz TMS320C64x+™ DSP core, providing high-performance processing power that is essential for handling complex algorithms and computations required in digital media applications.
  • Integrated Peripherals: This SoC includes a range of integrated peripherals, such as a Video Processing Subsystem (VPSS), enhanced Direct Memory Access (EDMA) controller, and a host of communication interfaces (McBSP, I2C, UART, and more), enabling flexible and efficient system design.
  • Large On-Chip Memory: With 64KB of on-chip RAM and 16KB of L1 cache, the TMS320DM6433ZDU7 allows for fast data access and efficient processing, reducing the need for external memory components and simplifying system architecture.
  • External Memory Interface: The device also supports a wide range of external memory interfaces, including DDR2, which enables designers to expand the system's memory capabilities according to their application's needs.
  • Robust Security Features: The DSP provides secure boot options and has a range of security features to protect intellectual property and prevent unauthorized access to data.

Applications

The versatility of the TMS320DM6433ZDU7 makes it suitable for a wide array of applications. These include professional audio equipment, IP network cameras, digital media servers, video conferencing systems, and more. Its powerful processing capabilities and integrated peripherals allow developers to build systems that can handle multiple streams of audio and video data with ease, making it a go-to choice for products requiring high-quality digital media processing.

Summary

In conclusion, the Texas Instruments TMS320DM6433ZDU7 stands out as a robust and versatile digital signal processor that delivers the performance and features necessary for advanced digital media applications. Its high-speed DSP core, comprehensive set of peripherals, and support for external memory make it an excellent choice for developers aiming to create cutting-edge multimedia products.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess