EN
  • EN
  • DE

SN74AHC2G126HDCT3

Part No SN74AHC2G126HDCT3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL BUS BUFFER GATE WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253522-SN74AHC2G126HDCT3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G126HDCT3 CAD Model

Description

The SN74AHC2G126HDCT3 is a high-performance, dual bus buffer gate with 3-state outputs from Texas Instruments, designed to operate from 2 V to 5.5 V. This makes the device suitable for a wide array of applications, ranging from mobile devices to industrial controls. It is particularly well-suited for interfacing with high-speed microprocessors, and it can also be used in systems that require power-down modes.

Key Features

  • Logic Type: Dual Bus Buffer Gate with 3-State Outputs
  • Operating Voltage Range: 2 V to 5.5 V, allowing for flexible use in various circuit designs.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, ensuring compatibility with legacy systems while providing the necessary current for modern applications.
  • Maximum Data Rates: Suitable for high-speed signal processing with a maximum data rate of 8 Mbps.
  • Package: Supplied in an 8-pin, small-outline integrated circuit package, making it ideal for space-constrained applications.

Applications

The SN74AHC2G126HDCT3 is versatile and can be used in a variety of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines
  • Smartphones and portable electronics
  • Industrial controls

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC2G126HDCT3 is no exception. The device features balanced propagation delays and transition times, which ensures that signals are processed with high precision and minimal skew. Additionally, it is characterized for operation from -40°C to 85°C, which guarantees performance in extreme environments.

Environmental Compliance

The SN74AHC2G126HDCT3 is RoHS compliant and is manufactured with "green" molding compound. Texas Instruments is dedicated to reducing the environmental impact of their products, and this device is designed with that commitment in mind.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess