EN
  • EN
  • DE

S912XEQ512ACALR

Part No S912XEQ512ACALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935314856528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264159-S912XEQ512ACALR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512ACALR CAD Model

Description

Introducing the NXP S912XEQ512ACALR Microcontroller

The NXP S912XEQ512ACALR is a state-of-the-art microcontroller designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional performance, reliability, and a wide range of features.

Key Features:

  • Advanced CPU: At the heart of the S912XEQ512ACALR is the HCS12X CPU, which operates at up to 50 MHz. This CPU is designed for high-speed processing and real-time execution, making it ideal for complex applications.
  • Memory Capacity: The microcontroller comes with an impressive 512 KB of flash memory, allowing ample space for robust applications and software. Additionally, it includes 32 KB of RAM for efficient data handling and processing.
  • Enhanced Timer Systems: It features a rich set of timers including 8-channel and 2-channel timer/pulse-width modulators (TPM), providing precise control for a variety of time-sensitive tasks.
  • Robust I/O Capabilities: With up to 59 general-purpose I/O pins, the S912XEQ512ACALR offers flexible interfacing options, making it easy to connect with a wide range of peripherals and devices.
  • Integrated CAN Interface: The inclusion of a Controller Area Network (CAN) interface facilitates communication in automotive networks, ensuring reliable data exchange with minimal errors.
  • Advanced Interrupt Controller: The XGATE co-processor provides a high-speed interrupt management system, allowing for fast and efficient task prioritization and handling.

Reliability and Quality:

The S912XEQ512ACALR is designed with a focus on quality and reliability. It operates within an extended temperature range, making it suitable for harsh environments. Its low-power design ensures energy efficiency, which is critical for battery-powered and energy-conscious applications.

Applications:

With its robust feature set, the S912XEQ512ACALR is an ideal choice for automotive control systems, including engine management, transmission control, and body electronics. It is also well-suited for industrial applications requiring high reliability and precision, such as process control and automation systems.

Whether you are developing advanced automotive systems or sophisticated industrial controls, the NXP S912XEQ512ACALR microcontroller provides the performance, flexibility, and reliability needed to drive innovation and efficiency in your applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0657 $75.1971
6+ $20.5668 $123.4008
9+ $19.9241 $179.3169
12+ $19.2813 $231.3756
16+ $18.6387 $298.2192
21+ $16.7105 $350.9205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess