EN
  • EN
  • DE

TMS320DM6431ZDU3

Part No TMS320DM6431ZDU3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA / DSP Fixed-Point 16bit 300MHz 2400MIPS Automotive 376-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 300MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797404-TMS320DM6431ZDU3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6431
Introduction Date November 01, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6431ZDU3 CAD Model

Description

The TMS320DM6431ZDU3 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of the digital media market. This advanced SoC is part of the TMS320DM64x series, which is renowned for its efficient processing capabilities and flexibility, making it an ideal choice for a wide array of multimedia applications.

At the heart of the TMS320DM6431ZDU3 lies a powerful TMS320C64x+™ DSP core, which operates at a clock speed of up to 720 MHz. This core is optimized for high-speed signal processing, which is essential for tasks such as audio and video encoding/decoding, image processing, and digital signal management. The DSP core is supported by a rich set of peripherals and a highly integrated system-on-chip architecture, which includes a host of features designed to enhance system performance and reduce overall system cost.

The TMS320DM6431ZDU3 boasts an impressive array of integrated interfaces, including a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 On-The-Go interface, and an HPI (Host Port Interface). It also provides a flexible video port interface capable of supporting multiple video standards and a high-definition video image co-processor (HDVICP) to offload demanding video processing tasks from the main DSP core.

Memory is a critical component in any digital media processor, and the TMS320DM6431ZDU3 excels with its integrated memory controller that supports DDR2, providing high bandwidth for data-intensive applications. The device also includes a rich set of peripherals like I2C, SPI, UART, and GPIOs, which allow for easy integration into existing systems and support for a wide range of additional functionalities.

Texas Instruments has equipped the TMS320DM6431ZDU3 with robust development tools and software support, simplifying the design process and reducing time to market for product developers. The device's combination of high-performance DSP processing, integrated peripherals, and comprehensive development support make it a top choice for developers looking to create advanced digital media products such as set-top boxes, digital signage, and portable media players.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8613 $61.7226
4+ $25.3221 $101.2884
7+ $24.5308 $171.7156
9+ $23.7395 $213.6555
11+ $22.9482 $252.4302
15+ $20.5742 $308.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess