EN
  • EN
  • DE

FM20P5X

Part No FM20P5X
Manufacturer Fairchild/ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 130°C
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 6 V
Resolution 11.77mV/°C
Accuracy - Highest (Lowest) ±1°C (±5°C)
Testing Conditions 25°C (0°C to 50°C)
Temperature Range - Operating -55°C to 130°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1039048-FM20P5X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM20P5X CAD Model

Description

This electronic component is a temperature sensor manufactured by Fairchild/ON Semiconductor and has a Win Source Part Number of 1039048-FM20P5X.

  • Package: reel-TR
  • Mounting: SMD(SMT)
  • Sensor Type: analog and local
  • Temperature Range: -55°C to 130°C
  • Accuracy: ±1°C (±5°C)
  • Category: sensors and transducers
  • Supply and Demand: balanced

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess