EN
  • EN
  • DE

1421CNC100

Part No 1421CNC100
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description CAGE NUT STEEL 12-24 100/PK / Nickel Square Hole 100 Cage Nut, Zink, Nickel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1421CN
Accessory Type Mounting Hardware
Features Caged Nuts
For Use With/Related Products Enclosures
Win Source Part Number 790555-1421CNC100
Popularity Medium
Supply and Demand Status Balance
Family Name 142
Introduction Date October 30, 2002
ECCN EAR99
Country of Origin Canada
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1421CNC100 CAD Model

Description

The 1421CNC100 is a mounting hardware accessory manufactured by Hammond Manufacturing.

  • Series: 1421CN
  • Type: Caged Nuts
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Hammond Manufacturing
MAGNET MOUNT FOR 48" KIT / Rack Mounting Bracket Magnet
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Bud Industries
KIT RECESSED MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Bud Industries
BRACKET ADJUST 1.75" X 8" 1 PAIR / Rack Mounting Bracket Adjustable
Need more? Email Us
Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Hammond Manufacturing
TWIN THERMOSTAT SKTD SERIES
Need more? Email Us
Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
Panduit Corp
JUMPER KITS NETWORK CBN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess