EN
  • EN
  • DE

BQ2085DBTR-V1P3G4

Part No BQ2085DBTR-V1P3G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29311 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2085
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571373-BQ2085DBTR-V1P3G4
Ultra Librarian 3D Model Ultra Librarian BQ2085DBTR-V1P3G4 CAD Model

Description

Product Overview: Texas Instruments BQ2085DBTR-V1P3G4

The Texas Instruments BQ2085DBTR-V1P3G4 is a sophisticated battery management device designed to cater to the needs of modern rechargeable battery systems. This integrated circuit (IC) is specifically tailored for precise fuel gauging in single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Po) applications, ensuring that portable devices operate efficiently and predictably.

With its advanced technology, the BQ2085DBTR-V1P3G4 offers a multitude of features that make it an essential component for battery-powered electronics. Its primary function is to monitor and report multiple critical parameters such as battery voltage, temperature, and charge/discharge rates. This data is crucial for maintaining the longevity and safety of the battery by preventing overcharging, deep discharging, and overheating.

Key Features:

  • High Precision: The device provides high-accuracy measurements of battery capacity and state-of-charge (SOC) estimates, which are crucial for user awareness and device runtime optimization.
  • Impedance Track™ Technology: Texas Instruments' proprietary algorithm offers exceptional fuel gauging accuracy, adapting to changing battery conditions and aging effects.
  • Low Power Consumption: Designed for energy efficiency, the BQ2085DBTR-V1P3G4 operates with minimal power draw, preserving battery life when it matters most.
  • Flexible Configuration: It supports a wide range of battery chemistries and can be tailored to specific application requirements through software calibration.
  • Integrated Safety Features: Built-in safeguards include overvoltage, undervoltage, overcurrent, and temperature protection to ensure reliable operation under various conditions.
  • Communication Interface: The device provides a simple and robust serial interface for communication with the host system, facilitating easy integration into product designs.

The BQ2085DBTR-V1P3G4 is available in a compact 30-pin TSSOP (DBT) package, making it ideal for space-constrained applications such as smartphones, tablets, and other portable electronics. Its robust design and comprehensive feature set make it the go-to solution for OEMs looking to enhance the performance and safety of their battery-powered products.

With Texas Instruments' reputation for quality and reliability, the BQ2085DBTR-V1P3G4 stands out as a high-performance battery management IC that meets the stringent demands of today's technologically advanced consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess