EN
  • EN
  • DE

TMS320DM365ZCE27

Part No TMS320DM365ZCE27
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 270MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 085826-TMS320DM365ZCE27
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCE27 CAD Model

Description

The TMS320DM365ZCE27 is a highly integrated, efficient digital media system-on-chip (SoC) from Texas Instruments (TI) that leverages TI's DaVinci™ technology. This powerful processor is designed to handle a wide array of digital multimedia applications, making it an ideal choice for developers looking to create high-performance, feature-rich devices.

At the heart of the TMS320DM365ZCE27 lies an ARM926EJ-S core running at up to 300 MHz, which provides robust control functionality. Complementing this is a programmable DSP core optimized for digital media processing, capable of handling complex algorithms for image and video codecs with ease. This dual-core architecture enables the processor to deliver exceptional performance in multimedia tasks while maintaining low power consumption.

One of the standout features of the TMS320DM365ZCE27 is its extensive support for video encoding and decoding. It supports a variety of codecs, including MPEG-4, H.264, and JPEG, making it versatile for applications such as digital video recorders, IP network cameras, and portable media players. The processor's video processing capabilities are further enhanced by its ability to handle HD video streams, ensuring high-quality output for demanding video applications.

In addition to its video prowess, the TMS320DM365ZCE27 comes with an array of peripherals and connectivity options. It includes interfaces for Ethernet, USB 2.0, and several other I/O options, providing designers with the flexibility to connect various peripherals and design comprehensive systems. The inclusion of a rich set of development tools and software from Texas Instruments also simplifies the design process, allowing for faster time-to-market.

For developers focused on creating products with advanced digital media capabilities, the TMS320DM365ZCE27 offers a balance of performance, power efficiency, and integration. Its comprehensive feature set and support for industry-standard codecs make it a versatile platform suitable for a wide range of applications in the consumer, security, and industrial markets.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8024 $81.6048
3+ $33.4789 $100.4367
5+ $32.4327 $162.1635
7+ $31.3865 $219.7055
9+ $30.3403 $273.0627
12+ $27.2016 $326.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,718 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess