EN
  • EN
  • DE

PIC24FJ32GA104-I/PT

Part No PIC24FJ32GA104-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 755644-PIC24FJ32GA104-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ32GA104
Introduction Date August 10, 2009
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA104-I/PT CAD Model

Description

Microchip Technology's PIC24FJ32GA104-I/PT Microcontroller

The PIC24FJ32GA104-I/PT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller is a part of the PIC24F family, known for their versatility and efficiency in power management, which makes them ideal for battery-powered and portable applications.

At the heart of the PIC24FJ32GA104-I/PT lies a CPU running at up to 16 MIPS (Million Instructions Per Second), providing a balanced trade-off between processing power and power consumption. With 32KB of Flash memory, this microcontroller offers ample space for application code, while 4KB of RAM ensures smooth operation and data handling.

One of the standout features of this MCU is its rich set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, which are essential for interfacing with other microcontrollers, sensors, and external memory. Furthermore, it boasts a 10-bit, 13-channel Analog-to-Digital Converter (ADC) that allows for precise analog signal measurement, which is crucial in sensor-based applications.

The PIC24FJ32GA104-I/PT also supports Charge Time Measurement Unit (CTMU) for touch sensing applications, making it a great choice for user interfaces that require touch input. Additionally, it comes with a Real-Time Clock and Calendar (RTCC) for time-sensitive applications, and Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) for reliable operation.

Designed with flexibility in mind, this microcontroller operates within a wide voltage range of 2.0V to 3.6V, allowing it to fit into various power environments. The TQFP (Thin Quad Flat Package) form factor with 44 pins ensures that the PIC24FJ32GA104-I/PT can be integrated into space-constrained designs while still offering enough I/O options for most applications.

Whether you're developing complex control systems, consumer electronics, or IoT devices, the PIC24FJ32GA104-I/PT provides a robust, scalable, and power-efficient solution that can meet the demands of your innovative projects.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support for assistance with your design and development needs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0039 $94.0078
3+ $38.5678 $115.7034
5+ $37.3619 $186.8095
7+ $36.1573 $253.1011
9+ $34.9515 $314.5635
12+ $31.3363 $376.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess