EN
  • EN
  • DE
  • IT

SIP-005AYS001

Part No SIP-005AYS001
Manufacturer Samsung
Catalog RF Transceiver Modules
Description RX TXRX MOD BLE CASTELLATION SMD  /  Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Samsung Semiconductor, Inc.
Series ARTIK
Package Tray
Product Status Obsolete
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 19dBm
Sensitivity -82dBm
Serial Interfaces I²C, I²S, JTAG, SPI, UART, USB
Antenna Type Antenna Not Included, Castellation
Memory Size 4GB Flash, 512MB DRAM
Voltage - Supply 3.8V
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C
Package / Case Module
Other Names 1510-1313
Standard Package 1
MSL Level Vendor Undefined
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235688-SIP-005AYS001
Ultra Librarian 3D Model Ultra Librarian SIP-005AYS001 CAD Model

Description

The SIP-005AYS001 is an RF transceiver module and modem manufactured by Samsung.

  • Series: ARTIK
  • Frequency: 2.4GHz
  • Data Rate: 54Mbps
  • Memory Size: 4GB flash and 512MB DRAM
  • Antenna Type: Castellation
  • Power Output: 19dBm
  • Sensitivity: -82dBm
  • Serial Interfaces: I²C, I²S, JTAG, SPI, UART, and USB
  • Voltage Supply: 3.8V
  • Operating Temperature: -25°C ~ 85°C

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess