EN
  • EN
  • DE

TMS320DM357ZWT

Part No TMS320DM357ZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 361-NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci™
Package Tray
Part Status Not For New Designs
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Surface Mount
Package 361-LFBGA
Case / Package 361-NFBGA (16x16)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-34523-5, TMS320DM357ZWT-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900464-TMS320DM357ZWT
Ultra Librarian 3D Model Ultra Librarian TMS320DM357ZWT CAD Model

Description

Texas Instruments TMS320DM357ZWT

The TMS320DM357ZWT is a highly integrated, programmable platform designed by Texas Instruments, specifically tailored for digital video applications. This powerful product is part of the TMS320DM3x generation of digital media processors that combine a rich set of multimedia and connectivity features with robust processing capabilities.

Key Features

  • Dual-Core Architecture: At the heart of the TMS320DM357ZWT lies a dual-core architecture comprising an ARM926EJ-S core and a TMS320C64x+™ DSP core. This combination allows the processor to handle complex multimedia processing and control tasks efficiently.
  • Integrated Video Processing: The device boasts an integrated video processing subsystem that supports a variety of video codecs, making it ideal for applications such as digital video recorders, IP network cameras, and video streaming devices.
  • High-Performance Connectivity: With a range of connectivity options including USB 2.0, 10/100 Ethernet MAC, and a host of other peripheral interfaces, the TMS320DM357ZWT ensures seamless data transfer and communication with other devices and networks.
  • Low-Power Consumption: Designed with power efficiency in mind, the processor is well-suited for portable and battery-powered devices, providing optimal performance without compromising on battery life.
  • On-Chip Memory: The processor includes on-chip memory resources, such as ROM, RAM, and L2 cache, which help to accelerate data processing and improve overall system performance.
  • Scalable Solution: The TMS320DM357ZWT is part of a scalable family of processors, allowing developers to create a range of products with varying levels of performance and features.

Applications

The versatility of the TMS320DM357ZWT makes it suitable for a wide array of applications, particularly those requiring intensive video and signal processing capabilities. It is commonly used in security surveillance systems, portable media players, video conferencing systems, and automotive infotainment.

Development Support

Texas Instruments provides extensive support for the TMS320DM357ZWT, including development tools, software libraries, and reference designs, which accelerates the development process and reduces time-to-market for product developers and system integrators.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.6906 $52.6906
3+ $43.2334 $129.7002
4+ $41.8823 $167.5292
5+ $40.5313 $202.6565
7+ $39.1802 $274.2614
9+ $35.1271 $316.1439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,987 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess