EN
  • EN
  • DE

JANTXV1N4106-1

Part No JANTXV1N4106-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 12 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-17054, 1086-17054-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922363-JANTXV1N4106-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4106-1 CAD Model

Description

The JANTXV1N4106-1 from Microchip Technology is a highly reliable, precision Zener diode designed to provide voltage regulation with minimum voltage variation under environmental stress. It is a part of Microchip's robust range of semiconductor products engineered to meet the stringent requirements of the aerospace and defense industries.

This Zener diode features a nominal Zener voltage of 39.0V, making it suitable for a wide range of applications that require precise voltage control. With its capability to handle a power dissipation of up to 1.5 watts, the JANTXV1N4106-1 is an excellent choice for power supply circuits where stability is crucial, even under varying load conditions and temperature extremes.

The JANTXV1N4106-1 is designed with a glass body and a hermetically sealed package, ensuring that it provides reliable performance in harsh environments. The device is also characterized by its low dynamic impedance and low reverse leakage current, which contribute to its high efficiency and reliability.

As a JANTXV-level product, this Zener diode meets the requirements of the MIL-PRF-19500/159 specification. This certification denotes that the device has passed rigorous testing for military standards, ensuring that it can withstand the mechanical and thermal stresses typically encountered in military and aerospace applications.

The JANTXV1N4106-1 is available in an axial leaded package, which allows for easy integration into existing designs. Its lead (Pb)-free and RoHS-compliant design also makes it suitable for use in environmentally conscious applications.

Whether you're designing power supplies for satellite systems, avionics, or military hardware, the Microchip Technology JANTXV1N4106-1 Zener diode is a reliable component that ensures consistent performance and voltage regulation in the most demanding circumstances.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5007 $67.5035
11+ $11.0775 $121.8525
17+ $10.7313 $182.4321
23+ $10.3852 $238.8596
29+ $10.0390 $291.1310
39+ $9.0005 $351.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess