EN
  • EN
  • DE

TMS320C6746EZCEA3

Part No TMS320C6746EZCEA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP | IC DSP FIX/FLOAT POINT 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Family Part Number TMS320C6746
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1271152-TMS320C6746EZCEA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6746EZCEA3 CAD Model

Description

The TMS320C6746EZCEA3 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This DSP is part of the C6000 DSP family, which is renowned for its efficient performance and processing power.

Key Features:

  • Core: The TMS320C6746EZCEA3 features a fixed/floating-point C674x DSP core that runs at a frequency of up to 375 MHz, delivering up to 3000 MIPS (Million Instructions Per Second).
  • Memory: It comes equipped with integrated memory, including 64KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 RAM, which can be configured as cache or controlled memory, enhancing the efficiency of the system.
  • Interfaces: The processor supports a wide range of interfaces such as an enhanced direct memory access (EDMA) controller, a host-port interface (HPI), I2C, McASP (Multichannel Audio Serial Port), McBSP (Multichannel Buffered Serial Port), SPI, and UART, offering excellent connectivity options.
  • Power Efficiency: Designed for power-sensitive applications, the TMS320C6746EZCEA3 incorporates advanced power management techniques, allowing for low-power consumption without sacrificing performance.
  • Development Support: Texas Instruments provides an extensive suite of development tools, including Code Composer Studio (CCS), comprehensive software libraries, and debuggers to facilitate application development and reduce time-to-market.

Applications:

The TMS320C6746EZCEA3 is ideal for a variety of applications, including:

  • Professional and consumer audio processing
  • Industrial control and automation
  • Medical imaging and diagnostics
  • Telecommunications and networking equipment
  • Instrumentation and test equipment

With its robust set of features, the TMS320C6746EZCEA3 is a versatile DSP that offers designers the flexibility and performance required for complex signal processing tasks. Whether for audio processing or industrial control systems, this processor is designed to deliver optimal efficiency and power for a wide range of high-demand applications.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9464 $63.8928
4+ $26.2124 $104.8496
6+ $25.3933 $152.3598
9+ $24.5742 $221.1678
11+ $23.7550 $261.3050
15+ $21.2976 $319.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess