EN
  • EN
  • DE

JN5169/001K

Part No JN5169/001K
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Power - Output 10dBm
Sensitivity -96dBm
Memory Size 512kB Flash, 4kB EEPROM, 32kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 20
Voltage - Supply 2V ~ 3.6V
Current - Receiving 14.7mA
Current - Transmitting 23mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number JN5169
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 848524-JN5169/001K
Ultra Librarian 3D Model Ultra Librarian JN5169/001K CAD Model

Description

The NXP JN5169/001K is a cutting-edge microcontroller designed for a wide array of wireless applications. It is part of NXP's JN516x series that offers a comprehensive solution for smart energy, home automation, smart lighting, and wireless sensor networks. This product is particularly tailored for applications requiring long battery life, low power consumption, and advanced wireless connectivity.

Key Features

  • Integrated 2.4GHz Transceiver: The JN5169/001K comes with a built-in IEEE802.15.4 compliant transceiver that supports both the Zigbee and Thread protocols, ensuring robust and secure wireless communication.
  • Enhanced Microcontroller: At its core, the JN5169/001K boasts a 32-bit RISC processor that provides ample computational power for handling complex tasks and algorithms.
  • Generous Memory Allocation: Equipped with 512kB of flash memory and 32kB of RAM, this microcontroller can store sizable firmware and perform multiple operations efficiently.
  • Low Power Consumption: Designed for battery-operated devices, it features various power-saving modes, making it ideal for applications where power efficiency is critical.
  • Peripherals and Interfaces: The device includes a range of peripherals such as UART, SPI, I2C interfaces, and ADC inputs, providing flexibility for additional external components or sensors.

Applications

The JN5169/001K is versatile and can be used in various applications, including:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Smart Energy Management
  • Internet of Things (IoT) Devices

Development Support

NXP supports the JN5169/001K with a comprehensive development ecosystem that includes software tools, reference designs, and documentation to accelerate the development process. This ensures that engineers can quickly bring their innovative ideas to market.

Conclusion

The NXP JN5169/001K microcontroller is an exceptional choice for developers looking to create advanced wireless applications. Its combination of high performance, low power consumption, and robust wireless capabilities make it a reliable and efficient solution for the next generation of smart connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess