The MSP430F168IRTDR is a highly integrated, high-performance microcontroller product from Texas Instruments, designed for optimized, low-power applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and versatile functionality. The MSP430F168IRTDR is particularly suitable for industrial, portable medical, and consumer electronics applications where efficiency and low power consumption are crucial.
Key Features
- 16-bit RISC Architecture: Delivers powerful computing capabilities while maintaining high code efficiency, making it ideal for a wide range of applications.
- Integrated Digital and Analog Peripherals: Includes timers, communication ports, and a 12-bit analog-to-digital converter (ADC) that enhances the microcontroller's functionality in complex tasks.
- Low Power Consumption: Features multiple power-saving modes, including an ultra-low power standby mode, ensuring extended battery life for portable devices.
- Flexible Clock System: Supports a range of internal and external clock sources, providing versatile options for system clock optimization.
- In-System Programmable Flash Memory: Equipped with 32KB of flash memory, which allows for in-system programming and data storage, ensuring easy updates and data retention.
Technical Specifications
Parameter
Value
Core Size
16-Bit
Speed
8MHz
Number of I/O
48
Program Memory Size
32KB (32K x 8 + 256B)
Data Converters
A/D 8x12b
Operating Temperature
-40°C ~ 85°C (TA)
With its robust set of features and capabilities, the MSP430F168IRTDR microcontroller is an excellent choice for designers looking to develop energy-efficient and feature-rich products. Texas Instruments provides comprehensive support for the MSP430 platform, including development tools, software libraries, and reference designs, to accelerate the development process and help bring products to market faster.