EN
  • EN
  • DE

MAXQ610J-2903+

Part No MAXQ610J-2903+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 16-Bit MAXQ RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075899-MAXQ610J-2903+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2903+ CAD Model

Description

The MAXQ610J-2903+ is a sophisticated, low-power microcontroller from Maxim Integrated, designed to cater to the needs of a wide array of embedded systems. This 16-bit RISC microcontroller is based on the MAXQ610 core, which is renowned for its efficient operation and processing capabilities, making it an ideal choice for power-sensitive and space-constrained applications.

Key Features

  • Core: The MAXQ610J-2903+ operates on a 16-bit Reduced Instruction Set Computing (RISC) MAXQ610 core, which is optimized for low-power consumption and high performance.
  • Memory: It is equipped with 64KB of flash memory and 2KB of data SRAM, providing ample space for application code and data storage.
  • Speed: The microcontroller offers a clock speed of up to 12MHz, delivering a balance between processing power and energy efficiency.
  • Power Supply: It operates within a voltage range of 1.7V to 3.6V, supporting battery-powered and portable device designs.
  • I/O Ports: The device includes versatile I/O options with 21 multipurpose I/O pins that can be configured to interface with a variety of peripherals.
  • Communication: Integrated peripherals support serial communication protocols such as SPI, UART, and I²C, facilitating easy data transfer and connectivity with other devices.
  • Temperature Range: The MAXQ610J-2903+ is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: It comes in a compact 32-pin TQFN package, making it suitable for space-constrained applications without compromising functionality.

Applications

The MAXQ610J-2903+ microcontroller is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Battery management
  • Portable medical devices
  • Security systems
  • Consumer electronics

With its robust feature set and Maxim Integrated's reputation for quality, the MAXQ610J-2903+ is a reliable choice for developers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess