EN
  • EN
  • DE

AT97SC3205-H3M4200B

Part No AT97SC3205-H3M4200B
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description PRODSTD IND SPI TPM 4X4 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001215-AT97SC3205-H3M4200B
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded- Application Specific Microcontrollers
Package Tray
Product Status Active
Base Product Number AT97SC3205
Voltage - Supply 3.3V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian AT97SC3205-H3M4200B CAD Model

Description

The AT97SC3205-H3M4200B is a sophisticated security module from Microchip Technology, designed to provide robust hardware-based security solutions for a wide range of applications. This product is part of Microchip's trusted platform module (TPM) lineup, which is widely recognized for enhancing system integrity through hardware-based security features.

The AT97SC3205-H3M4200B is built to conform to the Trusted Computing Group (TCG) specifications for TPM 1.2. It serves as a secure cryptoprocessor by providing hardware-based, security-related functions including secure generation of cryptographic keys, and is capable of remote attestation and protected storage of keys, passwords, and digital certificates.

Key Features:

  • Enhanced Security: Offers a range of cryptographic capabilities such as RSA key generation, SHA-1 hashing, and HMAC operations.
  • Secure Key Storage: Provides a secure environment for storing cryptographic keys that protect against unauthorized access and tampering.
  • TPM 1.2 Compliance: Meets the TCG specifications for TPMs, ensuring interoperability with other TPM-compliant devices and software.
  • Random Number Generator: Includes a high-quality random number generator to support encryption and security protocols.
  • Multiple Interface Support: Compatible with LPC, SPI, and I2C interfaces, allowing for flexible integration into various system architectures.

With its robust security features, the AT97SC3205-H3M4200B is ideal for applications that require secure network communications, digital content protection, secure storage, and protection against software piracy and theft of intellectual property. It is particularly suited for use in personal computers, servers, embedded systems, and consumer electronics where data security and integrity are paramount.

Microchip's commitment to security is evident in the AT97SC3205-H3M4200B, making it an excellent choice for organizations looking to safeguard their digital assets and ensure compliance with stringent security standards.

You May Also Be Interested in

Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0167 $56.1169
16+ $6.5778 $105.2448
24+ $6.3723 $152.9352
33+ $6.1667 $203.5011
42+ $5.9611 $250.3662
57+ $5.3445 $304.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess