EN
  • EN
  • DE

TMS320C6711CGDP200

Part No TMS320C6711CGDP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT PT DSP 272 BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C67x
Package Tube
Product Status Obsolete
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating 0°C ~ 90°C
Mounting Type Surface Mount
Package / Case 272-BBGA
Supplier Device Package 272-BGA (27x27)
Base Product Number TMS320
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688445-TMS320C6711CGDP200
Ultra Librarian 3D Model Ultra Librarian TMS320C6711CGDP200 CAD Model

Description

Texas Instruments TMS320C6711CGDP200 Digital Signal Processor

The TMS320C6711CGDP200 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational power and efficiency. This processor is part of the TMS320C67xx series, which is designed to meet the rigorous demands of high-speed numeric processing tasks. It is an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and digital image processing.

The TMS320C6711CGDP200 operates at a core frequency of 200MHz and is built on advanced VLIW (Very Long Instruction Word) architecture, which allows for multiple instructions to be executed simultaneously. This results in faster processing speeds and improved performance for complex algorithms. The DSP features a 32-bit floating-point processor that is compliant with the IEEE 754 standard, ensuring accurate and reliable computations.

With its large on-chip memory, including 256KB of level 1 (L1) program cache and 256KB of level 1 (L1) data cache, the TMS320C6711CGDP200 can handle large data sets and minimize access times to external memory. Furthermore, the device supports an extended level 2 (L2) cache/memory of 1MB, which can be configured as either cache or memory, providing developers with flexibility in managing memory usage based on their application needs.

Connectivity is a key feature of the TMS320C6711CGDP200, offering a host of peripherals and interfaces. It includes a high-speed direct memory access (DMA) controller, which facilitates efficient data transfers without burdening the CPU. Additionally, it provides a variety of serial and parallel interfaces, including McBSP (Multi-channel Buffered Serial Port) for audio and telecommunication interfaces, and a 32-bit external memory interface (EMIF) that supports SDRAM, SBSRAM, and asynchronous memories.

Designed with power efficiency in mind, the TMS320C6711CGDP200 incorporates several power-saving features, such as multiple power-down modes and a dynamic power management controller, which helps to reduce power consumption during idle periods.

Overall, the TMS320C6711CGDP200 from Texas Instruments is a robust and versatile DSP that delivers exceptional performance for a multitude of high-end processing tasks. Its combination of speed, precision, and connectivity options make it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess