EN
  • EN
  • DE

MAX5491NA01500+T

Part No MAX5491NA01500+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3 / 12k, 18k Ohm 87.5mW Power Per Element Voltage Divider 2 Resistor Network/Array ±35ppm/°C TO-236-3, SC-59, SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Analog Devices Inc./Maxim Integrated
Series MAX5491
Package Tape & Reel
Product Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 12k, 18k
Tolerance -
Number of Resistors 2
Resistor Matching Ratio ±0.035%
Resistor-Ratio-Drift ±2ppm/°C
Number of Pins 3
Power Per Element 87.5mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Size / Dimension 0.115" L x 0.051" W (2.92mm x 1.30mm)
Height - Seated (Max) 0.044" (1.12mm)
Base Product Number MAX549
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1356147-MAX5491NA01500+T
Ultra Librarian 3D Model Ultra Librarian MAX5491NA01500+T CAD Model

Description

Maxim Integrated MAX5491NA01500+T Precision Resistor Divider

The Maxim Integrated MAX5491NA01500+T is a high-accuracy precision resistor-divider designed for a wide range of applications requiring a stable and precise voltage reference. This component is part of Maxim's family of precision-matched resistor dividers, which are engineered to provide excellent long-term stability and low temperature coefficient of resistance (TCR).

The MAX5491NA01500+T features a pair of thin-film resistors with a ratio tolerance of as tight as ±0.035% at 25°C. This tight ratio tolerance is maintained over the entire operating temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions. The device's thin-film resistors also exhibit an outstanding TCR tracking of just 2ppm/°C, which minimizes the changes in resistance ratio due to temperature variations.

This precision resistor-divider comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. With its small footprint, the MAX5491NA01500+T can be easily integrated into a variety of electronic systems, including portable devices, industrial controls, and precision instrumentation.

One of the key advantages of the MAX5491NA01500+T is its ease of use. The pre-trimmed resistor ratio eliminates the need for external adjustments, simplifying the design process and reducing time to market. This feature, combined with the device's high precision, makes it an ideal solution for setting precise voltage references in digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and other precision voltage-divider applications.

The MAX5491NA01500+T is also characterized for its robustness, with a wide operating voltage range of 0 to 40V. This allows for flexible usage in a variety of circuit configurations without compromising the accuracy of the voltage division.

In summary, the Maxim Integrated MAX5491NA01500+T is a highly precise and stable resistor-divider that offers designers a simple and efficient way to achieve accurate voltage references. Its compact size, excellent temperature performance, and ease of integration make it an ideal choice for precision electronic designs.

You May Also Be Interested in

Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5907 $57.9535
11+ $9.5104 $104.6144
17+ $9.2132 $156.6244
23+ $8.9160 $205.0680
30+ $8.6188 $258.5640
39+ $7.7272 $301.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess