EN
  • EN
  • DE

TMS320C6670ACYPA2

Part No TMS320C6670ACYPA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1.2GHz 9600MIPS 841-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1.2GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 6.25MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797356-TMS320C6670ACYPA2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6670
Introduction Date February 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6670ACYPA2 CAD Model

Description

The TMS320C6670ACYPA2 is a cutting-edge multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the high-performance computing demands of modern communication infrastructure. This DSP is part of the TMS320C66x family of devices, which are known for their robust processing capabilities and efficient power consumption.

Key Features:

  • Advanced Multicore Architecture: The TMS320C6670ACYPA2 features four of TI's fixed and floating-point TMS320C66x DSP core, each running at a clock speed of up to 1.25 GHz. This multicore design allows for high-throughput and parallel processing capabilities essential for handling complex algorithms and computations.
  • Integrated Accelerators: Equipped with various on-chip accelerators, such as the Packet Accelerator and the Security Accelerator, this DSP enhances performance in packet processing and security operations, making it ideal for network and telecommunications applications.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Serial RapidIO, SGMII (Serial Gigabit Media Independent Interface), and PCIe (Peripheral Component Interconnect Express), the TMS320C6670ACYPA2 ensures seamless data exchange and system integration.
  • Memory Flexibility: It supports a wide range of external memory interfaces, including DDR3 and DDR3L for high-capacity and high-speed memory access, which is crucial for data-intensive applications.
  • Power Efficiency: Leveraging TI's advanced manufacturing processes, the TMS320C6670ACYPA2 is designed to deliver maximum performance with minimal power consumption, making it suitable for energy-sensitive environments.

Applications:

The TMS320C6670ACYPA2 is highly versatile and can be deployed in a variety of applications, such as:

  • Wireless Base Stations
  • Media Gateways
  • Mission-Critical Infrastructure
  • High-Performance Computing
  • Video Surveillance and Imaging
  • Medical Imaging

With its powerful multicore processing, integrated accelerators, and high-speed connectivity, the TMS320C6670ACYPA2 from Texas Instruments is an ideal solution for developers looking to push the boundaries of digital signal processing and achieve new levels of performance in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $412.5561 $412.5561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess