EN
  • EN
  • DE

TMS320C6455BZTZ8

Part No TMS320C6455BZTZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 697-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 850MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 054609-TMS320C6455BZTZ8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BZTZ8 CAD Model

Description

The TMS320C6455BZTZ8 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This DSP is part of the TMS320C6000 DSP platform, which is renowned for its advanced technological features and capabilities.

Key Features

  • High-Speed Performance: The TMS320C6455BZTZ8 operates at a core frequency of up to 1.2 GHz, providing the computational power necessary for intensive signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture, which allows simultaneous access to program and data memory, enhancing the overall processing speed and efficiency.
  • Integrated Memory: This DSP is equipped with a large on-chip memory, including L1 and L2 caches, which minimizes the need for external memory and reduces latency.
  • High Bandwidth: The device includes a high-bandwidth memory interface, supporting DDR2 SDRAM, which ensures fast data transfer rates essential for real-time processing.
  • Robust Peripheral Set: A variety of peripherals, such as Ethernet MAC, serial ports, and high-speed IO, allow for versatile connectivity and data exchange with other systems.
  • Power Efficiency: Despite its high performance, the TMS320C6455BZTZ8 is designed to be power-efficient, making it suitable for applications where power consumption is a critical factor.

Applications

The TMS320C6455BZTZ8 is ideal for a wide range of applications, including:

  • Telecommunications
  • Medical imaging
  • Industrial control systems
  • Video and audio processing
  • Defense and aerospace systems

Package and Quality

This DSP comes in a BGA (Ball Grid Array) package, which provides a compact footprint and reliable interconnect to the printed circuit board. The TMS320C6455BZTZ8 is built to meet the high-quality standards of Texas Instruments, ensuring long-term reliability and performance in critical applications.

Whether you're developing advanced communication systems or sophisticated image processing hardware, the TMS320C6455BZTZ8 from Texas Instruments offers the processing power, speed, and efficiency needed to achieve cutting-edge performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess